Buck-Boost WLED Halogen Replacement
Buck-Boost WLED Halogen Replacement
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP
IC LED DRVR RGLTR PWM 1.2A 8MSOP
LED Lighting Drivers 1.2A 36V 1.4MHz Buck Boost WLED Drvr
IC REG BUCK SYNC 36V 1.2A
LED DRIVER, BUCK, 1.4MHZ, HMSOP; Device Topology:Buck, Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1.2A; Switching Frequency:1.4MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 337580 | 1589-1122-1-ND | MP2481DH-LF-P | MP2481DH-LF-P | MP2481DH-LF-P | 54AH3379 |
| Product Name | LED Driver ICs | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Buck, 1.4Mhz, Hmsop; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 0.1250 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | ||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps | 1200 milliamps |