Monolithic Power Systems, Inc. LED Drivers MP2370DJ-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1891-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1891-1-ND
LED Drivers 1589-1891-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1891-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1891-2-ND
LED Drivers 1589-1891-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

Buy Now Datasheet
LED Drivers - 1589-1891-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1891-6-ND
LED Drivers 1589-1891-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP2370DJ-LF-Z - 092746-MP2370DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2370DJ-LF-Z
092746-MP2370DJ-LF-Z
PMIC - PMIC - LED Drivers - MP2370DJ-LF-Z 092746-MP2370DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092746-MP2370DJ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.4MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 24V Operating Input Voltage(Min): 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 092746-MP2370DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.4MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2370DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2370DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2370DJ-LF-Z
IC LED DRIVER RGLTR PWM TSOT23-6

IC LED DRIVER RGLTR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - MP2370DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2370DJ-LF-Z
PMIC - LED Drivers MP2370DJ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP2370DJ-LF-Z
LED Lighting Drivers MP2370DJ-LF-Z
LED Lighting Drivers 1.2A, 24V, 1.4MHz Step-Down WLED Drvr

LED Lighting Drivers 1.2A, 24V, 1.4MHz Step-Down WLED Drvr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1891-1-ND 092746-MP2370DJ-LF-Z MP2370DJ-LF-Z MP2370DJ-LF-Z MP2370DJ-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP2370DJ-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 24 volts 4.5 volts 4.5 to 24 volts
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers
LED Drivers - 620-1124-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 30 milliamps
View Details
5 suppliers
LED Driver ICs - 2195950 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 10 milliamps
View Details
7 suppliers
LED Drivers - 763463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40 watts
Features RoHS Compliant
View Details