Monolithic Power Systems, Inc. PMIC - PMIC - Gate Drivers - MP1921HS-A-LF-Z MP1921HS-A-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885568-MP1921HS-A-LF -Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP1921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885568-MP1921HS-A-LF -Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP1921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MP1921HS-A-LF-Z - 885568-MP1921HS-A-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MP1921HS-A-LF-Z
885568-MP1921HS-A-LF-Z
PMIC - PMIC - Gate Drivers - MP1921HS-A-LF-Z 885568-MP1921HS-A-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885568-MP1921HS-A-LF -Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MP1921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885568-MP1921HS-A-LF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP1921
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MP1921HS-A-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MP1921HS-A-LF-Z
PMIC - Gate Drivers MP1921HS-A-LF-Z
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 885568-MP1921HS-A-LF-Z MP1921HS-A-LF-Z
Product Name PMIC - PMIC - Gate Drivers - MP1921HS-A-LF-Z PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHC08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers