Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L ICE3A1565L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183118-ICE3A1565L Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: ICE3A1565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DIP-8 Introduction Date: May 07, 2006 Country of Origin: China, Indonesia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183118-ICE3A1565L Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: ICE3A1565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DIP-8 Introduction Date: May 07, 2006 Country of Origin: China, Indonesia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L - 1183118-ICE3A1565L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L
1183118-ICE3A1565L
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L 1183118-ICE3A1565L
Manufacturer: Infineon Technologies Win Source Part Number: 1183118-ICE3A1565L Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 20 V Part Status: Obsolete(EOL) Family Name: ICE3A1565 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-DIP-8 Introduction Date: May 07, 2006 Country of Origin: China, Indonesia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183118-ICE3A1565L
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Power (Watts): 42W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: ICE3A1565
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-DIP-8
Introduction Date: May 07, 2006
Country of Origin: China, Indonesia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A1565L - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A1565L
PMIC - AC DC Converters, Offline Switchers ICE3A1565L
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE3A1565L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A1565L
AC DC Converters, Offline Switches ICE3A1565L
Converter Offline Flyback Topology 100kHz PG-DIP-8

Converter Offline Flyback Topology 100kHz PG-DIP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183118-ICE3A1565L ICE3A1565L ICE3A1565L
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS01 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2SC123FP2-LBZE2 - Quarktwin Technology Ltd.
Specs
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Input Voltage 15 to 27.5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers