Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 877129-LM100-20B15
Series: LM100-20Bxx (100W)
Operating Temperature Range: -30°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 15V - - - 7A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: LM100
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8504.40.7007
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 877129-LM100-20B15 |
| Product Name | AC DC Converters - LM100-20B15 |
| Package Type | Other; Box |