Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP1720DQ-3-LF-Z MP1720DQ-3-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078831-MP1720DQ-3-L F-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.78W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Dimension: 10-VFDFN Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078831-MP1720DQ-3-L F-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.78W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Dimension: 10-VFDFN Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP1720DQ-3-LF-Z - 1078831-MP1720DQ-3-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP1720DQ-3-LF-Z
1078831-MP1720DQ-3-LF-Z
Linear - Linear - Amplifiers - Audio - MP1720DQ-3-LF-Z 1078831-MP1720DQ-3-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078831-MP1720DQ-3-L F-Z Packaging: Reel - TR Type: Class D Features: Depop, Short-Circuit and Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.78W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Dimension: 10-VFDFN Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078831-MP1720DQ-3-LF-Z
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.78W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Dimension: 10-VFDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1078831-MP1720DQ-3-LF-Z
Product Name Linear - Linear - Amplifiers - Audio - MP1720DQ-3-LF-Z
Supply Voltage Other; 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 753-AN983BL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers