Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807639-MP1518DG-LF-P
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 25V
Frequency: 1.3MHz
Current - Output / Channel: 350mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-QFN (2x2)
LED Lighting Drivers 6 LED, 2.6 - 6Vin Switch Driver
IC LED DRVR RGLTR PWM 350MA 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 807639-MP1518DG-LF-P | 1589-1034-2-ND | MP1518DG-LF-P | MP1518DG-LF-P | MP1518DG-LF-P |
| Product Name | PMIC - PMIC - LED Drivers - MP1518DG-LF-P | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 25 volts | 25 volts | |||
| Input Voltage | 2.5 to 6 volts | 2.5 to 6 volts |