Win Source Part Number: 1373037-LOF120-20B12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 56 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LOF120-20Bxx (120W)
Package: Tray
Product Status: Active
Features: Adjustable Output, PFC, Standby Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9520
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 3.00" L x 2.00" W x 1.22" H (76.2mm x 50.8mm x 31.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 114W
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 4 kV
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1: 12V
Current - Output 1: 9.5 A
Efficiency: 94%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1373037-LOF120-20B12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Tray |