MONOLITHIC POWER SYSTEMS, INC.
MMS740050-24-R2-1 -- MOTORS - AC, DC
Monolithic Power Systems, Inc.
Motors - AC, DC
MMS740050-24-R2-1
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Description
SMART MOTOR SOLUTION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
1589-MMS740050-24-R2-1-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.0670 HP
|
|
Continuous Torque
|
1.4 In-lbs (1.64 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
Continuous Current
10.9 to 318 amps
Continuous Torque
675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC Voltage Range
1.5 VDC
Torque Constant
0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia
1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
Commutation
Brushless
Continuous Torque
0.5 In-lbs (0.5612 kg-cm)
View Details
Shenzhen Yunhongda Motor Co., LTD.
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details