IC ADC 12BIT TSOT-23-6
IC ADC 12BIT TSOT-23-6
IC ADC 12BIT TSOT-23-6
12 Bits 3V~3.6V 1MHz TSOT-23-6 Analog to Digital Converters (ADC) ROHS
| DigiKey | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1589-MDC97476GJ-ZTR-ND | 1589-MDC97476GJ-ZCT-ND | 1589-MDC97476GJ-ZDKR-ND | MDC97476GJ-Z |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Signal Converter Chips |
| Interface Type | Serial; Serial | Serial; Serial | Serial; Serial | |
| Package Type | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | |
| Resolution | 12 bits | 12 bits | 12 bits |