"Current Sensor ±50A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±50A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±50A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR, 100KHZ, SOIC-8, 3.6V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1589-MCS1802GS-50-PCT-ND | 60AJ3943 |
| Product Name | Current Sensors | Current Sensor, 100Khz, Soic-8, 3.6V; Quiescent Current Monolithic Power Systems (Mps) |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) |
| Current | 50 amps |