Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches HF900GPR

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320790-HF900GPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-PDIP-7EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1831,HF900GPR-N D Base Product Number: HF900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320790-HF900GPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-PDIP-7EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1831,HF900GPR-N D Base Product Number: HF900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320790-HF900GPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320790-HF900GPR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320790-HF900GPR
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320790-HF900GPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Power (Watts): 1.45 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 900V Topology: Flyback Frequency - Switching: 300kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Control Features: Soft Start Supplier Device Package: 8-PDIP-7EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1831,HF900GPR-N D Base Product Number: HF900 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320790-HF900GPR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power (Watts): 1.45 W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 900V
Topology: Flyback
Frequency - Switching: 300kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Control Features: Soft Start
Supplier Device Package: 8-PDIP-7EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 10.1V ~ 24.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1831,HF900GPR-ND
Base Product Number: HF900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HF900GPR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF900GPR
PMIC - AC DC Converters, Offline Switchers HF900GPR
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HF900GPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF900GPR
AC DC Converters, Offline Switches HF900GPR
Converter Offline Flyback Topology 300kHz 8-PDIP-7EP

Converter Offline Flyback Topology 300kHz 8-PDIP-7EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320790-HF900GPR HF900GPR HF900GPR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads, Exposed Pad DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 130 C (-40 to 266 F)
Configuration / Function Flyback
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers