Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers HF01B04DP-LF

Description
Win Source Part Number: 1062510-HF01B04DP-LF Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1,500 Power (Watts): 23 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8 V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): NCV3064PG; NCP3064PG; LM2594HVN-12; LM2597N-ADJ; NCV3063PG; LM2594N-12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1062510-HF01B04DP-LF Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1,500 Power (Watts): 23 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8 V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): NCV3064PG; NCP3064PG; LM2594HVN-12; LM2597N-ADJ; NCV3063PG; LM2594N-12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1062510-HF01B04DP-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1062510-HF01B04DP-LF
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1062510-HF01B04DP-LF
Win Source Part Number: 1062510-HF01B04DP-LF Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 1,500 Power (Watts): 23 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 11.8 V Frequency - Switching: Up to 150kHz Fault Protection: Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP-7B Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): NCV3064PG; NCP3064PG; LM2594HVN-12; LM2597N-ADJ; NCV3063PG; LM2594N-12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Product Status: Obsolete

Win Source Part Number: 1062510-HF01B04DP-LF
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 1,500
Power (Watts): 23 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 11.8 V
Frequency - Switching: Up to 150kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP-7B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 8V ~ 20V
Alternative Parts (Cross-Reference): NCV3064PG; NCP3064PG; LM2594HVN-12; LM2597N-ADJ; NCV3063PG; LM2594N-12;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - HF01B04DP-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
HF01B04DP-LF
PMIC - AC DC Converters, Offline Switchers HF01B04DP-LF
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - HF01B04DP-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
HF01B04DP-LF
AC DC Converters, Offline Switches HF01B04DP-LF
Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B

Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1062510-HF01B04DP-LF HF01B04DP-LF HF01B04DP-LF
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 960593-ICE3AR2280VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details