Win Source Part Number: 1372903-LD20-26B12
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 46 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: LD20-26Bxx (20W)
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 8-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 2.76" L x 1.89" W x 1.18" H (70.0mm x 48.0mm x 30.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.66A
Power (Watts): 20 W
Number of Outputs: 1
Approval Agency: CE, cURus, UL
Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC
Voltage - Output 1: 12V
Efficiency: 82%
Standard Number: 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1372903-LD20-26B12 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |