Monarch Instrument Track-It™ Barometric/Temperature Data Logger

Description
The Track-It™ Barometric Pressure/Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of Barometric Pressure and/or Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Barometric (also known as atmospheric) pressure can be displayed in a variety of engineering units. It can be used as an altimeter. Information displayed on the LCD is user selectable and can be sequenced by pressing the logger button. There is a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Additionally, the logger can be used to record external inputs using optional Track-It DC voltage or DC current modules. Typical Uses Weather Environmental Comfort Health and Well Being Building Management Healthcare Facilities Laboratory Altitude Manufacturing Transportation Aviation Features Up to 64,000 samples per record Small compact size Integral USB interface (no custom cable!) Free Android Transporter App! Free Windows software! Long life battery option Temperature range –4 to 185°F/-20 to 85°C Accepts external DCV/DCI inputs High accuracy and repeatability Multiple user selectable displays N.I.S.T. calibration available Alarm set points Multiple engineering units Protective rubber boot included
Description
The Track-It™ Barometric Pressure/Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of Barometric Pressure and/or Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Barometric (also known as atmospheric) pressure can be displayed in a variety of engineering units. It can be used as an altimeter. Information displayed on the LCD is user selectable and can be sequenced by pressing the logger button. There is a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Additionally, the logger can be used to record external inputs using optional Track-It DC voltage or DC current modules. Typical Uses Weather Environmental Comfort Health and Well Being Building Management Healthcare Facilities Laboratory Altitude Manufacturing Transportation Aviation Features Up to 64,000 samples per record Small compact size Integral USB interface (no custom cable!) Free Android Transporter App! Free Windows software! Long life battery option Temperature range –4 to 185°F/-20 to 85°C Accepts external DCV/DCI inputs High accuracy and repeatability Multiple user selectable displays N.I.S.T. calibration available Alarm set points Multiple engineering units Protective rubber boot included

Suppliers

Company
Product
Description
Supplier Links
Track-It™ Barometric/Temperature Data Logger -  - Monarch Instrument
Amherst, NH, USA
Track-It™ Barometric/Temperature Data Logger
Track-It™ Barometric/Temperature Data Logger
The Track-It™ Barometric Pressure/Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of Barometric Pressure and/or Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Barometric (also known as atmospheric) pressure can be displayed in a variety of engineering units. It can be used as an altimeter. Information displayed on the LCD is user selectable and can be sequenced by pressing the logger button. There is a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Additionally, the logger can be used to record external inputs using optional Track-It DC voltage or DC current modules. Typical Uses Weather Environmental Comfort Health and Well Being Building Management Healthcare Facilities Laboratory Altitude Manufacturing Transportation Aviation Features Up to 64,000 samples per record Small compact size Integral USB interface (no custom cable!) Free Android Transporter App! Free Windows software! Long life battery option Temperature range –4 to 185°F/-20 to 85°C Accepts external DCV/DCI inputs High accuracy and repeatability Multiple user selectable displays N.I.S.T. calibration available Alarm set points Multiple engineering units Protective rubber boot included

The Track-It™ Barometric Pressure/Temperature Data Logger is a battery powered stand alone compact data logger that records up to 64,000 samples of Barometric Pressure and/or Temperature data. The unit is easily configured using the included Track-It™ Software. Simply plug the logger into an open USB port on your PC and the software automatically identifies the logger. Configure the unit to start and stop recording immediately, at a predetermined time and date, or only when an alarm condition is sensed. The sample storage rate can be set from 1 sample every 2 seconds up to 1 sample every 24 hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Barometric (also known as atmospheric) pressure can be displayed in a variety of engineering units. It can be used as an altimeter. Information displayed on the LCD is user selectable and can be sequenced by pressing the logger button. There is a multicolored LED indicator to notify user of alarms or general activity. A splash proof protective cover protects the logger when in use. Additionally, the logger can be used to record external inputs using optional Track-It DC voltage or DC current modules.

Typical Uses

  • Weather
  • Environmental Comfort
  • Health and Well Being
  • Building Management
  • Healthcare Facilities
  • Laboratory
  • Altitude
  • Manufacturing
  • Transportation
  • Aviation

Features

  • Up to 64,000 samples per record
  • Small compact size
  • Integral USB interface (no custom cable!)
  • Free Android Transporter App!
  • Free Windows software!
  • Long life battery option
  • Temperature range –4 to 185°F/-20 to 85°C
  • Accepts external DCV/DCI inputs
  • High accuracy and repeatability
  • Multiple user selectable displays
  • N.I.S.T. calibration available
  • Alarm set points
  • Multiple engineering units
  • Protective rubber boot included
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Data Acquisition
Product Name Track-It™ Barometric/Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details