Monarch Instrument Pocket Laser Tachometer PLT200

Description
PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a non-slip rubber surface for single hand operation. Multi-Function PLT200 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our Remote Sensors. PLT200 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes. The KIT is supplied complete with a Remote Contact Assembly including concave and convex tips and a 10 cm linear speed wheel and a 5 foot roll of reflective tape all in a latching carrying case. * performance subject to intensity of ambient light irradiation. Features All Pocket Tach Series instruments provide a unique ergonomic design which allows you to safely observe both the display and the rotating target at the same time. Operating Range up to 25 feet* (Class 2 visible laser) Accepts Remote Contact Assembly (optional) Accepts Remote Sensors (optional) TTL Pulse Output (requires optional 6 foot BNC Cable) Auto Ranging/Fixed Decimal (user selectable) English and Metric Rates Tripod Mounting Bushing On-Target and Low Battery Indicators Rugged Rubberized Housing N.I.S.T. traceable Certificate of Calibration included
Description
PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a non-slip rubber surface for single hand operation. Multi-Function PLT200 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our Remote Sensors. PLT200 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes. The KIT is supplied complete with a Remote Contact Assembly including concave and convex tips and a 10 cm linear speed wheel and a 5 foot roll of reflective tape all in a latching carrying case. * performance subject to intensity of ambient light irradiation. Features All Pocket Tach Series instruments provide a unique ergonomic design which allows you to safely observe both the display and the rotating target at the same time. Operating Range up to 25 feet* (Class 2 visible laser) Accepts Remote Contact Assembly (optional) Accepts Remote Sensors (optional) TTL Pulse Output (requires optional 6 foot BNC Cable) Auto Ranging/Fixed Decimal (user selectable) English and Metric Rates Tripod Mounting Bushing On-Target and Low Battery Indicators Rugged Rubberized Housing N.I.S.T. traceable Certificate of Calibration included

Suppliers

Company
Product
Description
Supplier Links
Pocket Laser Tachometer - PLT200 - Monarch Instrument
Amherst, NH, USA
Pocket Laser Tachometer
PLT200
Pocket Laser Tachometer PLT200
PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a non-slip rubber surface for single hand operation. Multi-Function PLT200 is a 32 function Tachometer/Ratemeter , Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our Remote Sensors. PLT200 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes. The KIT is supplied complete with a Remote Contact Assembly including concave and convex tips and a 10 cm linear speed wheel and a 5 foot roll of reflective tape all in a latching carrying case. * performance subject to intensity of ambient light irradiation. Features All Pocket Tach Series instruments provide a unique ergonomic design which allows you to safely observe both the display and the rotating target at the same time. Operating Range up to 25 feet* (Class 2 visible laser) Accepts Remote Contact Assembly (optional) Accepts Remote Sensors (optional) TTL Pulse Output (requires optional 6 foot BNC Cable) Auto Ranging/Fixed Decimal (user selectable) English and Metric Rates Tripod Mounting Bushing On-Target and Low Battery Indicators Rugged Rubberized Housing N.I.S.T. traceable Certificate of Calibration included

PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a non-slip rubber surface for single hand operation.

Multi-Function
PLT200 is a 32 function Tachometer/Ratemeter, Totalizer/Counter and Timer (stopwatch), which is programmable in both English and Metric linear rates. Support is built-in for both our optional Remote Contact Assembly (RCA) and our Remote Sensors. PLT200 has a TTL compatible Pulse Output to trigger devices like data collectors or stroboscopes. The KIT is supplied complete with a Remote Contact Assembly including concave and convex tips and a 10 cm linear speed wheel and a 5 foot roll of reflective tape all in a latching carrying case.
* performance subject to intensity of ambient light irradiation.

Features

All Pocket Tach Series instruments provide a unique ergonomic design which allows you to safely observe both the display and the rotating target at the same time.

  • Operating Range up to 25 feet* (Class 2 visible laser)
  • Accepts Remote Contact Assembly (optional)
  • Accepts Remote Sensors (optional)
  • TTL Pulse Output (requires optional 6 foot BNC Cable)
  • Auto Ranging/Fixed Decimal (user selectable)
  • English and Metric Rates
  • Tripod Mounting Bushing
  • On-Target and Low Battery Indicators
  • Rugged Rubberized Housing
  • N.I.S.T. traceable Certificate of Calibration included
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number PLT200
Product Name Pocket Laser Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered; Counter/Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Tachometers - 1238773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact)
Features Battery Powered
Operating Speed 0.5000 to 19999 rpm
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details