Monarch Instrument Frequency to Analog Converter/Tachometer F2A1X

Description
The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional USB programming cable and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power. TYPICAL USES Process monitoring Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals Economically priced Compact, rugged and lightweight construction Electrically isolated input/output Compatible with most speed sensors 12 to 24 Vdc input power User configurable* View real-time data on PC with Free PM Remote Software* Store data in .csv fomat in real-time* 4-20mA or 0-5Vdc scalable output 5Vdc or 10Vdc sensor supply (jumper selectable) *Requires optional USB programming cable
Description
The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional USB programming cable and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power. TYPICAL USES Process monitoring Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals Economically priced Compact, rugged and lightweight construction Electrically isolated input/output Compatible with most speed sensors 12 to 24 Vdc input power User configurable* View real-time data on PC with Free PM Remote Software* Store data in .csv fomat in real-time* 4-20mA or 0-5Vdc scalable output 5Vdc or 10Vdc sensor supply (jumper selectable) *Requires optional USB programming cable

Suppliers

Company
Product
Description
Supplier Links
Frequency to Analog Converter/Tachometer - F2A1X - Monarch Instrument
Amherst, NH, USA
Frequency to Analog Converter/Tachometer
F2A1X
Frequency to Analog Converter/Tachometer F2A1X
The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional USB programming cable and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power. TYPICAL USES Process monitoring Tachometer signal generator QC and R&D Engine performance Signal conditioning Data acquisition Motor or pump monitoring Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals Economically priced Compact, rugged and lightweight construction Electrically isolated input/output Compatible with most speed sensors 12 to 24 Vdc input power User configurable* View real-time data on PC with Free PM Remote Software* Store data in .csv fomat in real-time* 4-20mA or 0-5Vdc scalable output 5Vdc or 10Vdc sensor supply (jumper selectable) *Requires optional USB programming cable

The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input signal can be supplied from a Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A1X is factory pre-programmed with the full scale output and input scale factor of your choice. These settings are also user configurable with the optional USB programming cable and PM Remote Software. PM Remote Software also displays data in real-time and allows data to be recorded to your PC in .csv format. The F2A1X requires 12-24Vdc input power.

TYPICAL USES

  • Process monitoring
  • Tachometer signal generator
  • QC and R&D
  • Engine performance
  • Signal conditioning
  • Data acquisition
  • Motor or pump monitoring

Features

All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals

  • Economically priced
  • Compact, rugged and lightweight construction
  • Electrically isolated input/output
  • Compatible with most speed sensors
  • 12 to 24 Vdc input power
  • User configurable*
  • View real-time data on PC with Free PM Remote Software*
  • Store data in .csv fomat in real-time*
  • 4-20mA or 0-5Vdc scalable output
  • 5Vdc or 10Vdc sensor supply (jumper selectable)
  • *Requires optional USB programming cable
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number F2A1X
Product Name Frequency to Analog Converter/Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Outputs Analog Current; Analog Voltage
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Hand Held Tachometer Rotation Meter - PCE-DT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller) (optional feature); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1238779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details