Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENCAPSULANTS AND POTTING COMPOUNDS
MOMENTIVE PERFORMANCE MATERIALS INC.
20801 -- MOMENTIVE TSE3477 POTTING & ENCAPSULATING COMPOUND - 44 LB PAIL
Momentive Performance Materials Inc.
Momentive TSE3477 Potting & Encapsulating Compound - 44 lb Pail
20801
Description
Momentive TSE3477 potting & encapsulating compound.
R. S. Hughes Company, Inc.
Done
Description
Momentive TSE3477 potting & encapsulating compound.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3477 Potting & Encapsulating Compound - 44 lb Pail
TSE3477-C 20K
Momentive TSE3477 Potting & Encapsulating Compound - 44 lb Pail
TSE3477-C 20K
Momentive TSE3477 potting & encapsulating compound.
Momentive TSE3477 potting & encapsulating compound.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Encapsulants and Potting Compounds
Product Number
TSE3477-C 20K
Product Name
Momentive TSE3477 Potting & Encapsulating Compound - 44 lb Pail
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
ELANTAS PDG CONATHANE EN-4 Polyurethane Encapsulant Part A 1 gal Can
EN-4 PART A GAL
Specs
Cure / Technology
Two Component
Chemical System
Polyurethane
Tensile (Break)
2000 psi (13790 KPa)
View Details
MacDermid Alpha Electronics Solutions
Potting Compound Solutions for PCBAs
Electrolube ® UR5097 Thermally Conductive Polyurethane Potting Compound
Specs
Type
Electrically Conductive; Thermally Conductive
Chemical System
Polyurethane
Features
Flame Retardant
View Details
Arnold Magnetic Technologies
Carbon Fiber Encapsulation
Wraptite®
Specs
Cure / Technology
Wound in place or pressed on sleeve
Chemical System
Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry
Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details
RS Components, Ltd.
Potting Compounds
2600914
Specs
Form / Function
Pack; Liquid
Thermal Conductivity
0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details