Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENCAPSULANTS AND POTTING COMPOUNDS
MOMENTIVE PERFORMANCE MATERIALS INC.
20779 -- MOMENTIVE TSE3457TA POTTING & ENCAPSULATING COMPOUND - 22 LB PAIL
Momentive Performance Materials Inc.
Momentive TSE3457TA Potting & Encapsulating Compound - 22 lb Pail
20779
Description
Momentive TSE3457TA potting & encapsulating compound.
R. S. Hughes Company, Inc.
Done
Description
Momentive TSE3457TA potting & encapsulating compound.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3457TA Potting & Encapsulating Compound - 22 lb Pail
TSE3457TA TRANS 10K
Momentive TSE3457TA Potting & Encapsulating Compound - 22 lb Pail
TSE3457TA TRANS 10K
Momentive TSE3457TA potting & encapsulating compound.
Momentive TSE3457TA potting & encapsulating compound.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Encapsulants and Potting Compounds
Product Number
TSE3457TA TRANS 10K
Product Name
Momentive TSE3457TA Potting & Encapsulating Compound - 22 lb Pail
Unlock Full Specs
to access all available technical data
Similar Products
Dymax
Light-Curable Materials, Encapsulating, 9014
Specs
Form / Function
Gel
Cure / Technology
UV or Radiation Cured
Industry
electric vehicle battery management systems
View Details
CHT USA Inc.
Silicone Conformal Coating, UL Listed
ACC15
Specs
Form / Function
Encapsulant or Conformal Coating
Cure / Technology
Alkoxy
Features
UL Rating
View Details
MacDermid Alpha Electronics Solutions
Conformal Coating Solutions for PCBAs
Electrolube ® PCM Peelable Coating Mask
Specs
Form / Function
Encapsulant or Conformal Coating
Industry
Electronics; Semiconductors, IC's
View Details
RS Components, Ltd.
Potting Compounds
159316
Specs
Form / Function
Bottle
Thermal Conductivity
0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details