CHT USA Inc. 2-Part Silicone Potting Compounds and Encapsulants QSil-12

Description
CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the material is self-leveling and will have a useful work-life of approximately two hours. The material will be fully cured after 24 – 48 hours at room temperature. This material can also be vulcanized at elevated temperatures (up to 70 °C) to increase the cure speed.
Request a Quote
Description
CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the material is self-leveling and will have a useful work-life of approximately two hours. The material will be fully cured after 24 – 48 hours at room temperature. This material can also be vulcanized at elevated temperatures (up to 70 °C) to increase the cure speed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-Part Silicone Potting Compounds and Encapsulants - QSil-12 - CHT USA Inc.
Richmond, VA, United States
2-Part Silicone Potting Compounds and Encapsulants
QSil-12
2-Part Silicone Potting Compounds and Encapsulants QSil-12
CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the material is self-leveling and will have a useful work-life of approximately two hours. The material will be fully cured after 24 – 48 hours at room temperature. This material can also be vulcanized at elevated temperatures (up to 70 °C) to increase the cure speed.

CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the material is self-leveling and will have a useful work-life of approximately two hours. The material will be fully cured after 24 – 48 hours at room temperature. This material can also be vulcanized at elevated temperatures (up to 70 °C) to increase the cure speed.

Supplier's Site

Technical Specifications

  CHT USA Inc.
Product Category Encapsulants and Potting Compounds
Product Number QSil-12
Product Name 2-Part Silicone Potting Compounds and Encapsulants
Cure / Technology Two Component  ; Condensation
Industry Automotive; Electronics
Use Temperature -67 to 399 F (-55 to 204 C)
Thermal Conductivity 0.1800 W/m-K (0.1040 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Conformal Coating, UL Listed - ACC17 - CHT USA Inc.
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Alkoxy
Features UL Rating
View Details
Silicone Conformal Coating, UL Listed - ACC15 - CHT USA Inc.
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Alkoxy
Features UL Rating
View Details
Silicone Conformal Coating, UL Listed - ACC15 - CHT USA Inc.
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Alkoxy
Features UL Rating
View Details
2-Part, Firm, Black Silicone Gel and Encapsulant - TufGel-336 - CHT USA Inc.
Specs
Form / Function Gel
Cure / Technology Two Component  ; Addition
Chemical System Silicone
View Details