Momentive Performance Materials Inc. Momentive TSE3457C Clear Potting & Encapsulating Compound - 1 kg Can 10470

Description
Momentive clear TSE3457C potting & encapsulating compound.
Description
Momentive clear TSE3457C potting & encapsulating compound.

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3457C Clear Potting & Encapsulating Compound - 1 kg Can - TSE3457C TRANS 01K - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3457C Clear Potting & Encapsulating Compound - 1 kg Can
TSE3457C TRANS 01K
Momentive TSE3457C Clear Potting & Encapsulating Compound - 1 kg Can TSE3457C TRANS 01K
Momentive clear TSE3457C potting & encapsulating compound.

Momentive clear TSE3457C potting & encapsulating compound.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Encapsulants and Potting Compounds
Product Number TSE3457C TRANS 01K
Product Name Momentive TSE3457C Clear Potting & Encapsulating Compound - 1 kg Can
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 1991395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Pack; Liquid
Chemical System Pur
Features Flame Retardant
View Details
Light-Curable Materials, Encapsulating, 9103 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Industry applications include chip-on-board, flex, and glass, as well as wire bonding.
Viscosity 25000 cP
View Details
Electronics Adhesives and Encapsulants - ALPHA ® HiTech ® EN21-4210F Encapsulant - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
Water Absorption 1 %
View Details
Potting Resin - 380472-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details