Moffitt Corporation Shark Series - Louvered Filtered Supply Fan LSF

Description
The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded Aluminum Louvers (Mill finish). The blower assembly, base section, and support sections are constructed of heavy gauge steel. Removable insulated aluminum top for easy access to blowers, drives, filters, and motors. Fan Capacity Ratings based on tests made in accordance with AMCA Std 211.
Description
The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded Aluminum Louvers (Mill finish). The blower assembly, base section, and support sections are constructed of heavy gauge steel. Removable insulated aluminum top for easy access to blowers, drives, filters, and motors. Fan Capacity Ratings based on tests made in accordance with AMCA Std 211.

Suppliers

Company
Product
Description
Supplier Links
Shark Series - Louvered Filtered Supply Fan - LSF - Moffitt Corporation
Jacksonville Beach, FL, USA
Shark Series - Louvered Filtered Supply Fan
LSF
Shark Series - Louvered Filtered Supply Fan LSF
The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded Aluminum Louvers (Mill finish). The blower assembly, base section, and support sections are constructed of heavy gauge steel. Removable insulated aluminum top for easy access to blowers, drives, filters, and motors. Fan Capacity Ratings based on tests made in accordance with AMCA Std 211.

The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to 36,000 CFM and up with Extruded Aluminum Louvers (Mill finish). The blower assembly, base section, and support sections are constructed of heavy gauge steel. Removable insulated aluminum top for easy access to blowers, drives, filters, and motors. Fan Capacity Ratings based on tests made in accordance with AMCA Std 211.

Supplier's Site

Technical Specifications

  Moffitt Corporation
Product Category Fans and Blowers (industrial)
Product Number LSF
Product Name Shark Series - Louvered Filtered Supply Fan
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
Environment Clean
Fan / Blower Diameter 46.0 inch (1168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-50703 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details