Moffitt Corporation Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Galvanized Steel Square In-Line Centrifugal Fans are ideal for clean air applications where space is one of the main considerations. These fans have non-overloading, backwardly inclined wheels. They are spark... | |
| Moffitt BIC51 Backward Inclined Blowers offer a wide range of applications for the industrial, commercial or institutional markets. These fans are suitable for indoor or outdoor installation, in a variety... | |
| Moffitt Corporation BPF Wall Box Fans are a popular choice for general building ventilation. Industrial, Commercial and Institutional applications are where high capacity and low static pressures are required. Because... | |
| Moffitt Corporation industrial axial wall fans are extremely popular for general building ventilation. Their versatility provides great application diversity. Fans are used in both industrial and commercial applications, and can... | |
| Moffitt Corporation offers the ILC53 Inline Centrifugal Fans offer the efficiency and sound levels of inline centrifugal fans in fiberglass construction. They offer excellent chemical resistance in hostile environments and... | |
| Moffitt RBC52 Radial Blade Centrifugal Blowers are ideal for use in the commercial, industrial or institutional applications. Radial blade design and fiberglass construction offer good performance and excellent chemical resistance... | |
| Moffitt Upblast Centrifugal Exhaust fans are versatile, durable and reliable. They are ideally suited for the removal of dirty, contaminated and/or high temperature air from processes & buildings. These products... | |
| Spun Aluminum Centrifugal Wall Exhaust Fans can be used to exhaust air from a variety of Industrial, Commercial & Institutional buildings. These fans are best where wall mounting is preferred... | |
| The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake... | |
| The Moffitt Series TA Tube Axial Fan is designed for high air flow capacity is required and low static pressures. Fiberglass construction make these units an excellent choice where hostile... | |
| The Series 1000 Tube Axial fan is designed for applications where higher volumes of air are required at lower static pressures. The most efficient operating range is from 0" to... | |
| The Series 2000 Tube Axial fan is designed for applications where higher static pressures are required. The most efficient operating range is from 1" to 2.5" static pressure and can... |