Moffatt Products, Inc. 4X Quick Coupler Base Magnifier

Description
2X PLUS 4X COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
Description
2X PLUS 4X COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Suppliers

Company
Product
Description
Supplier Links
4X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Watertown, SD, USA
4X Quick Coupler Base Magnifier
4X Quick Coupler Base Magnifier
2X PLUS 4X COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

2X PLUS 4X COUPLER BASE MAGNIFIER

Coupler Base for quick-release swivel mounting, MSP mount kit included

Arm Length Options: 18" or 24"

Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Supplier's Site

Technical Specifications

  Moffatt Products, Inc.
Product Category Magnifiers
Product Name 4X Quick Coupler Base Magnifier
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass with light
Magnification 4 X
Features Illuminated
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details
2X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Specs
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Magnification 2 X
Size 4" Diameter
View Details