Moffatt Products, Inc. 2X Quick Coupler Base Magnifier

Description
2X QUICK COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
Description
2X QUICK COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Suppliers

Company
Product
Description
Supplier Links
2X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Watertown, SD, USA
2X Quick Coupler Base Magnifier
2X Quick Coupler Base Magnifier
2X QUICK COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

2X QUICK COUPLER BASE MAGNIFIER

Coupler Base for quick-release swivel mounting, MSP mount kit included

Arm Length Options: 18" or 24"

Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Supplier's Site

Technical Specifications

  Moffatt Products, Inc.
Product Category Magnifiers
Product Name 2X Quick Coupler Base Magnifier
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifying Lamps - 8087042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Desktop Stand; Table clamp mount
View Details
Specs
Type / Mounting Handheld
Magnification 20 X
Working Distance / Focal Length 0.2500 inch (6.35 mm)
View Details