MOCAP LLC Square Tubing Plugs with Flat Top SQ1.5D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Flat Top - SQ1.5D - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Flat Top
SQ1.5D
Square Tubing Plugs with Flat Top SQ1.5D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ1.5D
Product Name Square Tubing Plugs with Flat Top
Overall Length 0.5787 inch (14.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP1438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP300 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2205 inch (5.6 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.80/.91 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0375RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details