MOCAP LLC Push-in Plugs for SAE and NPT Threads PIP1438

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-in Plugs for SAE and NPT Threads - PIP1438 - MOCAP LLC
Park Hills, MO, United States
Push-in Plugs for SAE and NPT Threads
PIP1438
Push-in Plugs for SAE and NPT Threads PIP1438
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed to Simply Snap into Place to Protect Threads
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PIP1438
Product Name Push-in Plugs for SAE and NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type L and M Tubing - LMP4125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2717 inch (6.9 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP1.187/1.437 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF570 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details