MOCAP LLC Center Pull Tapered Plastic Plugs CP.80/.91

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP.80/.91 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP.80/.91
Center Pull Tapered Plastic Plugs CP.80/.91
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP.80/.91
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF410 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.109 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
Material Rubber - Silicone
View Details
EPDM Rubber Washer Plugs - MEWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details
Center Pull Tapered Plastic Plugs - CP3.32/3.45 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details