MOCAP LLC Square Tubing Plugs with Pyramid Top SQ1.5C

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Tubing Plugs with Pyramid Top - SQ1.5C - MOCAP LLC
Park Hills, MO, United States
Square Tubing Plugs with Pyramid Top
SQ1.5C
Square Tubing Plugs with Pyramid Top SQ1.5C
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Provides an Enhanced Aesthetic Appearance Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Provides an Enhanced Aesthetic Appearance
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SQ1.5C
Product Name Square Tubing Plugs with Pyramid Top
Overall Length 0.5787 inch (14.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0875 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4488 inch (11.4 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type L and M Tubing - LMP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.34/1.52 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8819 inch (22.4 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details