MOCAP LLC Paper Tapered Plugs MPTP034

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP034
Paper Tapered Plugs MPTP034
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP034
Product Name Paper Tapered Plugs
Overall Length 0.7362 inch (18.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flared JIC Fittings - FJP160 - MOCAP LLC
Specs
Overall Length 0.9291 inch (23.6 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Pull Plugs - MSPP.355 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF180 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP2.272/2.697 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details