MOCAP LLC Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP1312

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Straight Thread O-Ring Ports
OPP1312
Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP1312
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses
  • Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OPP1312
Product Name Threaded Plastic Plugs for Straight Thread O-Ring Ports
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP.81/.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP.827/1.063 - MOCAP LLC
Specs
Overall Length 1.11 inch (28.3 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Tapered Plugs - MSP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details