MOCAP LLC Square Head Plugs for NPT Threads SPN1500

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Head Plugs for NPT Threads - SPN1500 - MOCAP LLC
Park Hills, MO, United States
Square Head Plugs for NPT Threads
SPN1500
Square Head Plugs for NPT Threads SPN1500
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Protect Threads from Dirt, Dust and Moisture During Low-Pressure Testing and In-Plant Handling
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPN1500
Product Name Square Head Plugs for NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Inverted Flared Fittings - IFP310 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2520 inch (6.4 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB0875RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details