MOCAP LLC Center Pull Tapered Plastic Plugs CP2.30/2.46

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP2.30/2.46
Center Pull Tapered Plastic Plugs CP2.30/2.46
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP2.30/2.46
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF500 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Flat Top - OV3015MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.22/1.35 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details