MOCAP LLC Threaded Plastic Plugs for Inverted Flared Fittings IFP310

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Inverted Flared Fittings - IFP310 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Inverted Flared Fittings
IFP310
Threaded Plastic Plugs for Inverted Flared Fittings IFP310
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number IFP310
Product Name Threaded Plastic Plugs for Inverted Flared Fittings
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Plugs for NPT Threads - HSPN0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5000 inch (12.7 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP220 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.445 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Center Pull Plugs with Wide Flanges - CPW1.52/1.60 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details