MOCAP LLC Sealing Plugs for BSP Threads SPB1250NO

Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote
Description
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Plugs for BSP Threads - SPB1250NO - MOCAP LLC
Park Hills, MO, United States
Sealing Plugs for BSP Threads
SPB1250NO
Sealing Plugs for BSP Threads SPB1250NO
Material: PP (Polypropylene), Nylon Stocked Material: PP (Red), NYLON (Yellow) Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
  • Material: PP (Polypropylene), Nylon
  • Stocked Material: PP (Red), NYLON (Yellow)
  • Designed with Five Complete Threads Plus an Integrated Sealing Lip for a Tight Fit
  • Also Available with a Factory Fit Neoprene O-Ring when a Secure Seal is Required
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SPB1250NO
Product Name Sealing Plugs for BSP Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV4520MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Center Pull Plugs with Wide Flanges - CPW.98/1.04 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1875 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.58/.66 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details