MOCAP LLC Sheet Metal Hole Plugs Recessed Standard SMR1-1/16

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Recessed Standard - SMR1-1/16 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Recessed Standard
SMR1-1/16
Sheet Metal Hole Plugs Recessed Standard SMR1-1/16
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMR1-1/16
Product Name Sheet Metal Hole Plugs Recessed Standard
Overall Length 0.3504 inch (8.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type K Tubing - KTP1125 - MOCAP LLC
Specs
Overall Length 0.8819 inch (22.4 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Barrel Plugs with Flange - BPF150 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB2000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5906 inch (15 mm)
Material Polypropylene (PP)
View Details