MOCAP LLC Threaded Plastic Plugs for Inverted Flared Fittings IFP340

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Inverted Flared Fittings - IFP340 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Inverted Flared Fittings
IFP340
Threaded Plastic Plugs for Inverted Flared Fittings IFP340
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number IFP340
Product Name Threaded Plastic Plugs for Inverted Flared Fittings
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3189 inch (8.1 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP1.44/1.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8780 inch (22.3 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0437-20 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP0625 - MOCAP LLC
Specs
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details