MOCAP LLC Paper Tapered Plugs MPTP033

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP033 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP033
Paper Tapered Plugs MPTP033
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP033
Product Name Paper Tapered Plugs
Overall Length 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1625 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP.55/.63 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4685 inch (11.9 mm)
Material Polyethylene (PE)
View Details
Tapered Plugs for Type K Tubing - KTP2125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF570 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details