MOCAP LLC Sheet Metal Hole Plugs Flush SMF10

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF10 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF10
Sheet Metal Hole Plugs Flush SMF10
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF10
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2087 inch (5.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.44/1.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8780 inch (22.3 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF241 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2205 inch (5.6 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIPL0375 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details