MOCAP LLC Split Hydraulic Flange Plugs SHF2.500

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Split Hydraulic Flange Plugs - SHF2.500 - MOCAP LLC
Park Hills, MO, United States
Split Hydraulic Flange Plugs
SHF2.500
Split Hydraulic Flange Plugs SHF2.500
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Intended for Use on SAE 3000 LB, Four-bolt Split Hydraulic Flanges
  • Designed to Protect the Port, Flange Surface and Bolt Holes from Damage and Debris
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SHF2.500
Product Name Split Hydraulic Flange Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF290 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF531 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.81/.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1010RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details