MOCAP LLC Threaded Plastic Plugs for Inverted Flared Fittings IFP370

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Inverted Flared Fittings - IFP370 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Inverted Flared Fittings
IFP370
Threaded Plastic Plugs for Inverted Flared Fittings IFP370
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Knurled Grip for Easy On-Off Application and Can be Used to Seal Boss-Type Fittings without Gaskets
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number IFP370
Product Name Threaded Plastic Plugs for Inverted Flared Fittings
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP.96/1.09 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF530 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Tapered Plugs for Type K Tubing - KTP2125 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details