MOCAP LLC Threaded Plastic Plugs for Flat-Faced O-Ring Fittings FOP240

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP240 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings
FOP240
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings FOP240
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number FOP240
Product Name Threaded Plastic Plugs for Flat-Faced O-Ring Fittings
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF250 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1312 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
Material Rubber - Silicone
View Details
Plugs for Schedule 40 Round Pipes - 9 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details