MOCAP LLC Plugs for Round Tubes RNPP.5

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes - RNPP.5 - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes
RNPP.5
Plugs for Round Tubes RNPP.5
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RNPP.5
Product Name Plugs for Round Tubes
Overall Length 0.4409 inch (11.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP1.621/1.973 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP.61/.69 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF240 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0875 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4488 inch (11.4 mm)
Material Polypropylene (PP)
View Details