MOCAP LLC General Purpose Plugs for Metric Threads GPM1815RD4

Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote
Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Metric Threads - GPM1815RD4 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Metric Threads
GPM1815RD4
General Purpose Plugs for Metric Threads GPM1815RD4
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
  • Material: PP (Polypropylene) (Red)
  • Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants
  • Knurled Head and Slot for Easy On-Off Application
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPM1815RD4
Product Name General Purpose Plugs for Metric Threads
Features Threaded; Knurled; Slotted Head
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP009 - MOCAP LLC
Specs
Overall Length 0.4213 inch (10.7 mm)
Material Paper
NPT Thread 3/8" NPT; 3/8
View Details
Outside Pull Tapered Plastic Plugs - OP.47/.54 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0688 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF310 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details