MOCAP LLC Plugs for Round Tubes with Flat Top RN50MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN50MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN50MA
Plugs for Round Tubes with Flat Top RN50MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN50MA
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Plugs for NPT Threads - HSPN0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6102 inch (15.5 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for BSP Threads - GPB0750RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
EPDM Tapered Plugs - MEP.437/687 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.437/2.953 - MOCAP LLC
Specs
Overall Length 1.37 inch (34.9 mm)
Material Rubber - Silicone
View Details