MOCAP LLC EPDM Tapered Plugs MEP.437/687

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Tapered Plugs - MEP.437/687 - MOCAP LLC
Park Hills, MO, United States
EPDM Tapered Plugs
MEP.437/687
EPDM Tapered Plugs MEP.437/687
Material: EPDM (Ethylene Propylene Diene Monomer) Tapered Design Allows for Masking of Various Hole Diameters
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Tapered Design Allows for Masking of Various Hole Diameters
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEP.437/687
Product Name EPDM Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Unified/Straight Threads - GPU0500-20 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details
Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Pipe Plugs - PP144 - MOCAP LLC
Specs
Material Polyethylene (PE)
NPT Thread 3" NPT; 3"
BSP Thread 3"
View Details
Silicone Rubber Washer Plugs - MSWP10 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details