MOCAP LLC Plugs for Round Tubes with Flat Top RN34MA

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN34MA - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN34MA
Plugs for Round Tubes with Flat Top RN34MA
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN34MA
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Inverted Flared Fittings - IFP360 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for BSP Threads - GPB0875RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF240 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details