MOCAP LLC Tapered Plugs for Type K Tubing KTP0750

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type K Tubing - KTP0750 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type K Tubing
KTP0750
Tapered Plugs for Type K Tubing KTP0750
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number KTP0750
Product Name Tapered Plugs for Type K Tubing
Overall Length 0.6181 inch (15.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP2.272/2.697 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1062 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2913 inch (7.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP1062 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.6181 inch (15.7 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP1.79/1.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details