MOCAP LLC Tapered Plugs for Type K Tubing KTP0875

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type K Tubing - KTP0875 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type K Tubing
KTP0875
Tapered Plugs for Type K Tubing KTP0875
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number KTP0875
Product Name Tapered Plugs for Type K Tubing
Overall Length 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0375 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Plugs for Oval Tubes with Domed Top - OV5020MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.156 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details