MOCAP LLC Plugs for Round Tubes with Flat Top RN1.25D

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Round Tubes with Flat Top - RN1.25D - MOCAP LLC
Park Hills, MO, United States
Plugs for Round Tubes with Flat Top
RN1.25D
Plugs for Round Tubes with Flat Top RN1.25D
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Multiple Ribs for a Secure Fit Heavy End Walls for Durability and Abrasion Resistance
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Multiple Ribs for a Secure Fit
  • Heavy End Walls for Durability and Abrasion Resistance
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number RN1.25D
Product Name Plugs for Round Tubes with Flat Top
Overall Length 0.5197 inch (13.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Hollow Tapered Plugs - MHSP1.187/1.437 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Outside Pull Tapered Plastic Plugs - OP.41/.48 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF511 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP2.437/2.953 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.37 inch (34.9 mm)
View Details